Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
26
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
10
in stock
|
Buy Now | |
Conrad
from US$4.06
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$2.55
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
-
|
Buy Now | |
TTI Europe
from US$2.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Min | 10mm |
Cable Diameter Max | 11mm |
Grommet Material | TPR (Thermoplastic Rubber) |
Grommet Colour | Black |
RoHS Compliant | NA |
Cable grommet 10-11mm | RS |
Connector, Power, Heavy Duty, HAN SPLIT HD 10-11MM CBL ENTRY GLAND | HARTING 09000005358 | RS Americas |
Additional technical information: Net weight: 5.68 gwith strain relief by cable binder (max. width 8 mm)Clamping range: 10 mm - 11 mm | Conrad |
09000005358 Harting Kabeldurchführungstülle Klemmbereich 10,0mm - 11,0mm für Datenkabeldurchführung (116364) und (116226) | Stecker Express |
Grommet, 10Mm To 11Mm | Newark Electronics |
CABLE GROMMET 10-11MM | TTI Europe |
Kabeldurchführungstülle 10-11mm | Boersig |
Where can I find additional details, specifications and documents for a 09000005358?
Additional datasheets, footprints and schematics for 09000005358 are listed on our Part Details page. You can also find images and similar parts to 09000005358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005358 fall under?
The 09000005358 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 09000005358 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005358 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005358 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Powell Electronics and Stecker Express have stock available or on a lead time for 09000005358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005358 often in real-time on the comparison pages.
What if I can't find stock of 09000005358?
You can fill out our help required form which you can use to request a quote for 09000005358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.