Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Accessory Type | Cable Entry Gland |
---|---|
For Use With | Harting Han Series Split Hoods |
RoHS Compliant | NA |
CABLE GROMMET 7-8MM | TTI Europe |
Round Thermoplastic Rubber Cable Grommet 7 - 8mm dia. | HARTING 09000005355 | RS Americas |
Grommet 7-8mm KDT/Z7 for Split Hood | RS |
Cable Entry Gland, 7-8Mm, Thermoplastic | Newark Electronics |
Kabeldurchführungstülle 7-8mm | Boersig |
09000005355 Harting Kabeldurchführungstülle Klemmbereich 7,0mm - 8,0mm für Datenkabeldurchführung (116364) und (116226) | Stecker Express |
Where can I find additional details, specifications and documents for a 09000005355?
Additional datasheets, footprints and schematics for 09000005355 are listed on our Part Details page. You can also find images and similar parts to 09000005355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005355 fall under?
The 09000005355 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09000005355 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005355 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005355 have stock available?
Authorised distributors including TTI Europe, RS Americas, RS, Newark Electronics and Boersig have stock available or on a lead time for 09000005355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005355 often in real-time on the comparison pages.
What if I can't find stock of 09000005355?
You can fill out our help required form which you can use to request a quote for 09000005355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.