Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Product Range | R15 Series |
---|---|
For Use With | Han Industrial Connectors |
Cable Diameter Max | 12mm |
Seal Material | - |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP65 |
Thread Size | PG11 |
Additional technical information: Net weight: 6.1 gwrench width: 19screw size: PG 11clamping range: 10 mm - 12 mm | Conrad |
Cable Gland, Pg11, Thermoplastic | Newark Electronics |
Connector, Power, Heavy Duty, CABLE SEAL PG11 IP65 PLASTC 11mm CABL DIA | HARTING 09000005164 | RS Americas |
SEALING KIT, HANR15 | element14 |
HARTING Cable Gland PG11, 10 ... 12mm, Thermoplastic | Distrelec |
PLASTIC NORMAL CABLE SEAL | TTI Europe |
Verschraubung Pg11-Kunststoff grau | Boersig |
Where can I find additional details, specifications and documents for a 09 00 000 5164?
Additional datasheets, footprints and schematics for 09 00 000 5164 are listed on our Part Details page. You can also find images and similar parts to 09 00 000 5164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 00 000 5164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 00 000 5164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 00 000 5164 fall under?
The 09 00 000 5164 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 00 000 5164 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 00 000 5164 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 00 000 5164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 00 000 5164 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 09 00 000 5164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 00 000 5164 often in real-time on the comparison pages.
What if I can't find stock of 09 00 000 5164?
You can fill out our help required form which you can use to request a quote for 09 00 000 5164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.