Status: | Unknown |
---|---|
Series: | Han-Compact Series |
RoHS: | Unknown |
Product Range | Han-Compact Series |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | PG16 |
Cable Gland Material | Thermoplastic |
Gland Colour | Black |
Cable Diameter Min | 9mm |
Cable Diameter Max | 13mm |
Connector, Power, Heavy Duty, CABLE SEALING TP G16 9-13MM RED INS BLK | HARTING 09000005156 | RS Americas |
09000005156 Harting Q-Halbverschraubung PG16x1,41 Kunststoff | Stecker Express |
CABLE GLAND, PG16, PLASTIC, 13MM | Farnell |
Cable Gland, Pg16, Plastic, 13Mm | Newark Electronics |
44W9282 | element14 |
CABLE SEALING TP G16 9-13MM | TTI Europe |
UNI-DICHT-HALB-Verschraubung Pg16 | Boersig |
Where can I find additional details, specifications and documents for a 09000005156?
Additional datasheets, footprints and schematics for 09000005156 are listed on our Part Details page. You can also find images and similar parts to 09000005156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005156 fall under?
The 09000005156 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005156 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005156 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005156 have stock available?
Authorised distributors including RS Americas, Stecker Express, Farnell, Newark Electronics and element14 have stock available or on a lead time for 09000005156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005156 often in real-time on the comparison pages.
What if I can't find stock of 09000005156?
You can fill out our help required form which you can use to request a quote for 09000005156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.