Product Range | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | PG16 |
Cable Gland Material | Metal |
Gland Colour | Metallic |
Cable Diameter Min | 14mm |
Cable Diameter Max | 16mm |
IP / NEMA Rating | IP65 |
PG16 Metallic Metal Cable Gland 14 - 16mm Cable Dia Range IP65 | Allied Electronics |
CABLE SEAL METAL PG16 | Euro-Tech |
Gland | Transfer Multisort Elektronik |
Halb-Verschraubung Pg16-Metall | Boersig |
CABLE GLAND, 14MM - 16MM | Newark Electronics |
Where can I find additional details, specifications and documents for a 09000005115?
Additional datasheets, footprints and schematics for 09000005115 are listed on our Part Details page. You can also find images and similar parts to 09000005115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005115 fall under?
The 09000005115 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005115 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005115 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005115 have stock available?
Authorised distributors including Allied Electronics, Transfer Multisort Elektronik, Arrow Electronics, Boersig and Newark Electronics have stock available or on a lead time for 09000005115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005115 often in real-time on the comparison pages.
What if I can't find stock of 09000005115?
You can fill out our help required form which you can use to request a quote for 09000005115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.