09000005094 Connectors by Harting

UNIVERSAL CABLE GLAND PG29

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
197 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
139 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
42 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Boersig Boersig
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Thread Size - Imperial -
Thread Size - Metric PG29
Cable Gland Material Metal
Gland Colour Blue
Cable Diameter Min 14mm
Cable Diameter Max 18mm
IP / NEMA Rating IP68

Alternative Descriptions

Cable Gland, PG 29, Clamping 14 - 18mm, Metal, IP68, Han-Modular Series | RS Americas
Cable gland Size Pg 29 Material Metal | Heilind Electronics
CABLE PROTECT PG29 C ABLE DIA 14-18mm | Mouser Electronics
UNIVERSAL CABLE GLAND, PG29 | Farnell
Universal Cable Gland, Pg29 | Newark Electronics
Uni-Dicht-Verschraubung Pg29, 14-18mm | Boersig

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09000005094?

Additional datasheets, footprints and schematics for 09000005094 are listed on our Part Details page. You can also find images and similar parts to 09000005094 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09000005094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005094 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09000005094 fall under?

The 09000005094 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09000005094 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005094 you can contact the distributor directly for product support, shipping queries etc.

Is the 09000005094 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09000005094 have stock available?

Authorised distributors including RS Americas, Heilind Electronics, Interstate Connecting Components, Mouser Electronics and Arrow Electronics have stock available or on a lead time for 09000005094.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09000005094 often in real-time on the comparison pages.

What if I can't find stock of 09000005094?

You can fill out our help required form which you can use to request a quote for 09000005094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay