Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
62
units
|
Buy Now |
![]() |
RS Americas |
178
units
|
Buy Now |
![]() |
Heilind Electronics |
148
units
|
Buy Now |
![]() |
Newark Electronics |
62
units
|
Buy Now |
![]() |
element14 |
62
units
|
Buy Now |
![]() |
Interstate Connecting Components |
44
units
|
Buy Now |
![]() |
Boersig |
6
units
|
Buy Now |
![]() |
Powell Electronics |
5
units
|
Buy Now |
![]() |
Arrow Electronics |
1
units
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | PG21 |
Cable Gland Material | Metal |
Gland Colour | Blue |
Cable Diameter Min | 14mm |
Cable Diameter Max | 18mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Universal Seal Blue (PG 21) min 14 max 18, Han-Modular Series | RS Americas |
Cable gland Size Pg 21 Material Metal | Heilind Electronics |
Cable Gland, Pg21, Metal, 18Mm | Newark Electronics |
CABLE GLAND, PG21, METAL, 18MM | element14 |
UNIVERSAL CABLE GLAND PG21 | Euro-Tech |
Uni-Dicht-Verschraubung Pg21, 14-18mm | Boersig |
Connector, Cord | Carlton-Bates |
UNI SEAL PG21 BLUE 1 4-18mm CABLE DIA | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09000005093?
Additional datasheets, footprints and schematics for 09000005093 are listed on our Part Details page. You can also find images and similar parts to 09000005093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005093 fall under?
The 09000005093 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005093 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005093 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005093 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09000005093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005093 often in real-time on the comparison pages.
What if I can't find stock of 09000005093?
You can fill out our help required form which you can use to request a quote for 09000005093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.