Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.87
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$10.62
|
11
in stock
|
Buy Now | |
element14
from US$12.09
|
11
in stock
|
Buy Now | |
Conrad
from US$12.83
|
5
in stock
|
Buy Now | |
RS Americas
from US$10.53
|
-
|
Buy Now | |
Carlton-Bates
from US$16.46
|
-
|
Buy Now | |
TTI Europe
from US$9.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | PG16 |
Cable Gland Material | Metal |
Gland Colour | Red |
Cable Diameter Min | 9mm |
Cable Diameter Max | 13mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Cable Gland, Pg16, Metal, 13Mm | Newark Electronics |
CABLE GLAND, PG16, METAL, 13MM | element14 |
Additional technical information: Net weight: 26 gwidth across flats: 24Screw size: PG 16Tightening torque: 10 NmClamping range: 9 mm - 13 mm | Conrad |
PG16 Metallic Metal Cable Gland 9 - 13mm Cable Dia Range IP68 | HARTING 09000005088 | RS Americas |
Connector, Cord | Carlton-Bates |
UNI-SEALING SCREW CONN PG 16 | TTI Europe |
Uni-Dicht-Verschraubung Pg 16, 9-13mm | Boersig |
Where can I find additional details, specifications and documents for a 09000005088?
Additional datasheets, footprints and schematics for 09000005088 are listed on our Part Details page. You can also find images and similar parts to 09000005088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005088 fall under?
The 09000005088 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005088 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005088 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005088 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS Americas have stock available or on a lead time for 09000005088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005088 often in real-time on the comparison pages.
What if I can't find stock of 09000005088?
You can fill out our help required form which you can use to request a quote for 09000005088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.