Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Product Range | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | PG13.5 |
Cable Gland Material | Metal |
Gland Colour | Black |
Cable Diameter Min | 6.5mm |
Cable Diameter Max | 9.5mm |
IP / NEMA Rating | IP68 |
Additional technical information: Net weight: 32.4 gWrench width: 22Screw size: PG 13.5Tightening torque: 10 NmClamping range: 6.5 mm - 9.5 mm | Conrad |
Gland | Transfer Multisort Elektronik |
Acces. Uniseal Blk Pg13.5 6.5M Rohs Compliant: Yes |Harting 09000005083 | Newark Electronics |
PG13.5 Metallic Metal Cable Gland 6.5 - 9.5mm Cable Dia Range IP68 | HARTING 09000005083 | RS Americas |
CABLE GLAND, 6.5MM - 9.5MM, BLACK | element14 |
Uni-Dicht-Verschraubung Pg13,5 6,5-9,5mm | Boersig |
Where can I find additional details, specifications and documents for a 09000005083?
Additional datasheets, footprints and schematics for 09000005083 are listed on our Part Details page. You can also find images and similar parts to 09000005083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005083 fall under?
The 09000005083 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005083 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005083 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005083 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09000005083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005083 often in real-time on the comparison pages.
What if I can't find stock of 09000005083?
You can fill out our help required form which you can use to request a quote for 09000005083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.