Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
23
in stock
|
Buy Now | |
element14
from US$2.65
|
23
in stock
|
Buy Now | |
Farnell
from US$1.26
|
13
in stock
|
Buy Now | |
Conrad
from US$1.59
|
6
in stock
|
Buy Now | |
Boersig
-
|
75
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now |
Accessory Type | Sealing kit |
---|---|
For Use With | Han Industrial Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Thread Size | PG11 |
Thermoplastic pre-cut sealing ring,PG11 | RS |
Connector Accessory, Sealing Kit, Han Industrial Connectors Rohs Compliant: Yes |Harting 09 00 000 5027 | Newark Electronics |
SEALING KIT, HAN PG11 | element14 |
Additional technical information: Material Seal: PlasticNet weight: 3.47 gFitting size: PG 11Clamping range: 6.5 mm - 12 mm | Conrad |
Zwiebelring + 2 Druckringe f. Pg11 | Boersig |
Connector, Power, Heavy Duty, MULTIPLE SEAL 6.5MM CBL MIN | HARTING 09000005027 | RS Americas |
ONION RING+2 PRESSURE RINGS | TTI Europe |
Where can I find additional details, specifications and documents for a 09 00 000 5027?
Additional datasheets, footprints and schematics for 09 00 000 5027 are listed on our Part Details page. You can also find images and similar parts to 09 00 000 5027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 00 000 5027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 00 000 5027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 00 000 5027 fall under?
The 09 00 000 5027 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 00 000 5027 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 00 000 5027 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 00 000 5027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 00 000 5027 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09 00 000 5027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 00 000 5027 often in real-time on the comparison pages.
What if I can't find stock of 09 00 000 5027?
You can fill out our help required form which you can use to request a quote for 09 00 000 5027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.