Prices starting from US$3.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.16 |
5
|
Buy Now | |
Heilind Electronics | US$5.96 |
24
|
Buy Now | |
Distrelec | US$5.88 |
22
|
Buy Now | |
Heilind Electronics Asia | US$5.96 |
7
|
Buy Now | |
Farnell | US$4.60 |
-
|
Buy Now | |
Newark Electronics | US$4.13 |
-
|
Buy Now | |
Future Electronics | US$4.09 |
-
|
Buy Now | |
element14 | US$7.29 |
-
|
Buy Now | |
TTI Europe | US$3.57 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | PG29 |
Cable Gland Material | Metal |
Gland Colour | - |
Cable Diameter Min | 17mm |
Cable Diameter Max | 28mm |
IP / NEMA Rating | IP65 |
SVHC | No SVHC (15-Jan-2018) |
HALB-VERSCHRAUBUNG PG29-METAL L | Heilind Electronics |
HARTING Cable Gland PG29, 17 ... 28mm, Metal | Distrelec |
METAL CABLE GLAND | RS |
Circular Cable Seal, 17Mm To 28Mm | Newark Electronics |
Heavy-Duty Han Series Min:18mm Max:27mm Cable Bundle Diameter Cable Enrty Seal | Future Electronics |
ACCES. METAL MULTI CABL SEAL | TTI Europe |
Halb-Verschraubung Pg29-Metall | Boersig |
Where can I find additional details, specifications and documents for a 09000005017?
Additional datasheets, footprints and schematics for 09000005017 are listed on our Part Details page. You can also find images and similar parts to 09000005017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005017 fall under?
The 09000005017 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005017 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005017 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005017 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, RS and Farnell have stock available or on a lead time for 09000005017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005017 often in real-time on the comparison pages.
What if I can't find stock of 09000005017?
You can fill out our help required form which you can use to request a quote for 09000005017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.