Product Range | - |
---|---|
Thread Size - Metric | PG21 |
Cable Gland Material | Metal |
Gland Colour | - |
Cable Diameter Min | 9mm |
Cable Diameter Max | 20mm |
IP / NEMA Rating | IP65 |
SVHC | No SVHC (15-Jan-2018) |
HARTING Cable Gland PG21, 9 ... 20mm, Metal | Distrelec |
CIRCULAR CABLE SEAL, 9MM TO 20MM | Farnell |
Circular Cable Seal, 9Mm To 20Mm | Newark Electronics |
Connector, Power, Heavy Duty, CABLE SEAL PG 21 METAL | HARTING 09000005016 | RS Americas |
METAL CABLE GLAND | RS |
Halb-Verschraubung Pg21-Metall | Boersig |
Where can I find additional details, specifications and documents for a 09000005016?
Additional datasheets, footprints and schematics for 09000005016 are listed on our Part Details page. You can also find images and similar parts to 09000005016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005016 fall under?
The 09000005016 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09000005016 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005016 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005016 have stock available?
Authorised distributors including Distrelec, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 09000005016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005016 often in real-time on the comparison pages.
What if I can't find stock of 09000005016?
You can fill out our help required form which you can use to request a quote for 09000005016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.