09000005015 Connectors by Harting

CABLE GLAND PG16 METAL 16MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
113 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
12 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Boersig Boersig
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Thread Size - Metric PG16
Cable Gland Material Metal
Gland Colour -
Cable Diameter Min 6.5mm
Cable Diameter Max 16mm
IP / NEMA Rating IP65
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Connector Power Heavy Duty CABLE SEAL PG 16 METAL | RS Americas
HARTING Cable Gland PG16, 6.5 ... 16mm, Metal | Distrelec
CABLE SEAL PG16 MULTI SEAL | Euro-Tech
Circular Cable Seal, 6.5Mm To 16Mm | Newark Electronics
CIRCULAR CABLE SEAL, 6.5MM TO 16MM | element14
Halb-Verschraubung Pg16-Metall | Boersig
CABLE SEAL PG 16 MET AL | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09000005015?

Additional datasheets, footprints and schematics for 09000005015 are listed on our Part Details page. You can also find images and similar parts to 09000005015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09000005015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09000005015 fall under?

The 09000005015 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09000005015 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005015 you can contact the distributor directly for product support, shipping queries etc.

Is the 09000005015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09000005015 have stock available?

Authorised distributors including RS Americas, Distrelec, Arrow Electronics, Newark Electronics and element14 have stock available or on a lead time for 09000005015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09000005015 often in real-time on the comparison pages.

What if I can't find stock of 09000005015?

You can fill out our help required form which you can use to request a quote for 09000005015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay