Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
360
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
105
in stock
|
Buy Now | |
Heilind Electronics
from US$2.38
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
35
in stock
|
Buy Now | |
element14
from US$2.66
|
35
in stock
|
Buy Now | |
Farnell
from US$1.90
|
35
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.38
|
17
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Carlton-Bates
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han Series |
---|---|
For Use With | Standard Hoods & Housings 6.5-12mm cable diameter |
Cable Diameter Max | 12mm |
Seal Material | - |
Accessory Type | Cable Seal |
Cable Bundle Diameter Max | 12mm |
METAL CABLE GLAND | RS |
Cable Gland, PG 11, Metal, Clamping 6.5-12 mm, Cutting Seal, Han-Modular Series | HARTING 09000005013 | RS Americas |
Gland | Transfer Multisort Elektronik |
HALB-VERSCHRAUBUNG PG11-METAL L | Heilind Electronics |
Circular Cable Seal, 6.5Mm To 13.5Mm | Newark Electronics |
CIRCULAR CABLE SEAL, 6.5MM TO 13.5MM | element14 |
HARTING Screw connections | Distrelec |
METAL MULTIPLE CABLE SEAL PG 11 | Future Electronics |
Multiple Cable Sealing Bushing | Carlton-Bates |
ACCES. METAL MULT. PG11 | TTI Europe |
Halb-Verschraubung Pg11-Metall | Boersig |
Where can I find additional details, specifications and documents for a 09000005013?
Additional datasheets, footprints and schematics for 09000005013 are listed on our Part Details page. You can also find images and similar parts to 09000005013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005013 fall under?
The 09000005013 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09000005013 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005013 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005013 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Heilind Electronics and Newark Electronics have stock available or on a lead time for 09000005013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005013 often in real-time on the comparison pages.
What if I can't find stock of 09000005013?
You can fill out our help required form which you can use to request a quote for 09000005013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.