Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.56
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$11.44
|
139
in stock
|
Buy Now | |
element14
from US$14.88
|
114
in stock
|
Buy Now | |
Farnell
from US$15.48
|
114
in stock
|
Buy Now | |
Heilind Electronics
from US$15.60
|
42
in stock
|
Buy Now | |
RS Americas
from US$9.70
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.27
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.60
|
10
in stock
|
Buy Now | |
Future Electronics
from US$10.44
|
-
|
Buy Now | |
Carlton-Bates
from US$16.41
|
-
|
Buy Now | |
TTI Europe
from US$9.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG29 |
Cable Diameter Min | 19mm |
Cable Diameter Max | 29mm |
Cable Gland Material | Metal |
Gland Colour | - |
IP / NEMA Rating | - |
Product Range | - |
Accessory Type | Cable Clamp |
Cable Clamp | Newark Electronics |
STRAIN RELIEF, HAN, PG29 | element14 |
SKV 29 KABELVERSCHRAUBUNG | Heilind Electronics |
Han (R) metal special cable gland,PG29 | RS |
Connector Power Heavy Duty HAN PG29 CABLE CLAMP METAL CABLE ENTRY, Han B Series | HARTING 09000005106 | RS Americas |
Gland | Transfer Multisort Elektronik |
PG29 Metal Cable Clamp with bell-mouth cable fitting and strain relief | Future Electronics |
Connector, Cord | Carlton-Bates |
SKV 29 SCREW CONNECTION | TTI Europe |
SKV 29 KABELVERSCHRAUBUNG | Boersig |
Where can I find additional details, specifications and documents for a 09000005106?
Additional datasheets, footprints and schematics for 09000005106 are listed on our Part Details page. You can also find images and similar parts to 09000005106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005106 fall under?
The 09000005106 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 09000005106 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005106 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for 09000005106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005106 often in real-time on the comparison pages.
What if I can't find stock of 09000005106?
You can fill out our help required form which you can use to request a quote for 09000005106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.