Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$341.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$418.54
|
16
in stock
|
Buy Now | |
element14
from US$388.42
|
9
in stock
|
Buy Now | |
Farnell
from US$385.30
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$341.64
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$409.86
|
1
in stock
|
Buy Now | |
RS Americas
from US$524.77
|
1
in stock
|
Buy Now | |
Future Electronics
from US$453.45
|
-
|
Buy Now | |
Distrelec
from US$547.99
|
-
|
Buy Now | |
TTI Europe
from US$416.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Harting BC/ FC Crimp Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Hand crimp tool basic | RS |
Crimp Tool | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
Crimping Tool, Connectr Type BC/FC Contacts, Wt 668.00 g, RJ Industrial Series | HARTING 09990000620 | RS Americas |
BC/FC Type Basic Hand Crimp Tool | Future Electronics |
HARTING Crimping Tool | Distrelec |
BASICHANDCRIMPTOOLBC/FC//.01OK | TTI Europe |
DIN-Tool Crimpzange BC/FC/har-bus64 | Boersig |
Where can I find additional details, specifications and documents for a 09 99 000 0620?
Additional datasheets, footprints and schematics for 09 99 000 0620 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0620 fall under?
The 09 99 000 0620 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0620 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0620 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0620 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 09 99 000 0620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0620 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0620?
You can fill out our help required form which you can use to request a quote for 09 99 000 0620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.