Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Harting FC1 FC2 FC3 DIN Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.14mm² |
CRIMP TOOL, DIN41612 | Farnell |
Hand Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a 09 99 000 0191?
Additional datasheets, footprints and schematics for 09 99 000 0191 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0191 fall under?
The 09 99 000 0191 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0191 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0191 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0191 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 09 99 000 0191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0191 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0191?
You can fill out our help required form which you can use to request a quote for 09 99 000 0191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.