Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$530.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$655.18
|
11
in stock
|
Buy Now | |
RS Americas
from US$671.59
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$756.21
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$548.54
|
10
in stock
|
Buy Now | |
element14
from US$704.04
|
6
in stock
|
Buy Now | |
Distrelec
from US$711.75
|
6
in stock
|
Buy Now | |
Farnell
from US$642.08
|
6
in stock
|
Buy Now | |
Stecker Express
-
|
14
in stock
|
Buy Now | |
Boersig
-
|
3
in stock
|
Buy Now | |
Future Electronics
from US$606.42
|
-
|
Buy Now | |
TTI Europe
from US$530.24
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Han D Han E Han-Yellock & Han C 26-16AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.14mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 26AWG |
Crimp Tool,26-14AWG, Manual, Closed Barrel Contact, Han-Modular Family, Han D Series | HARTING 09990000110 | RS Americas |
Parallel action crimp tool for HAN conn | RS |
Crimp Tool, W/ Locator | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
CRIMP TOOL, 26-16 AWG | element14 |
HARTING Crimping Tool 220mm | Distrelec |
09990000110 Harting Crimpzange inkl. Positionshülse für Kontaktart: D/E/C Crimpkontakt | Stecker Express |
CRIMPZANGE HANDBETAETIGT | Boersig |
Han C / D / E Insert Series 0.14 - 1.5 mm Wire Guage Crimp Tool | Future Electronics |
HAN HAND CRIMP TOOL | TTI Europe |
Where can I find additional details, specifications and documents for a 09 99 000 0110?
Additional datasheets, footprints and schematics for 09 99 000 0110 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0110 fall under?
The 09 99 000 0110 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0110 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0110 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0110 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 09 99 000 0110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0110 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0110?
You can fill out our help required form which you can use to request a quote for 09 99 000 0110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.