Status: | Unknown |
---|---|
Series: | KK 396 5273 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.50 |
654
|
Buy Now | |
Chip One Stop | US$0.20 |
9,055
|
Buy Now | |
Rapid Electronics | US$0.59 |
782
|
Buy Now | |
Heilind Electronics | US$0.46 |
441
|
Buy Now | |
Distrelec | US$1.08 |
249
|
Buy Now | |
Heilind Electronics Asia | US$0.46 |
147
|
Buy Now | |
element14 | US$0.38 |
144
|
Buy Now | |
Farnell | US$0.44 |
144
|
Buy Now | |
Newark Electronics | US$0.48 |
141
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
TTI Europe | US$0.43 |
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | KK 396 5273 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex 09652078 | Rapid Electronics |
Header 3.96mm KK WTB, vert, F/lock, 7w | RS |
7CKT 3.96MM WAFER W/LOCK 527307A | Heilind Electronics |
Molex PCB Header, Male, 7A, 250V, Contacts - 7 | Distrelec |
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM | element14 |
Wire-To-Board Connector, Kk 5273 Series, Through Hole, Header, 7, 3.96 Mm, Tin Plated Contacts Rohs Compliant: Yes |Molex 09-65-2078 | Newark Electronics |
Conn Wire to Board HDR 7 POS 3.96mm Solder ST Thru-Hole Bag | Avnet America |
Headers, 7 POS HEADER .156 SPOX PCB W/ FRLOK | Molex Incorporated 09-65-2078 | RS Americas |
SPOX AND KK 396 HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 09-65-2078?
Additional datasheets, footprints and schematics for 09-65-2078 are listed on our Part Details page. You can also find images and similar parts to 09-65-2078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-65-2078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-65-2078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-65-2078 fall under?
The 09-65-2078 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-65-2078 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-65-2078 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-65-2078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-65-2078 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, RS, Heilind Electronics and Distrelec have stock available or on a lead time for 09-65-2078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-65-2078 often in real-time on the comparison pages.
What if I can't find stock of 09-65-2078?
You can fill out our help required form which you can use to request a quote for 09-65-2078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.