Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 3.96mm |
No. of Rows | 1Rows |
No. of Contacts | 4Contacts |
Connector Mounting | Through Hole Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Board-Board Connector, Receptacle, 4 Way, 1Row | Newark Electronics |
Conn Socket Strip SKT 4 POS 3.96mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 09-62-3043-P?
Additional datasheets, footprints and schematics for 09-62-3043-P are listed on our Part Details page. You can also find images and similar parts to 09-62-3043-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-62-3043-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-62-3043-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-62-3043-P fall under?
The 09-62-3043-P is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 09-62-3043-P when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-62-3043-P you can contact the distributor directly for product support, shipping queries etc.
Is the 09-62-3043-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09-62-3043-P have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 09-62-3043-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-62-3043-P often in real-time on the comparison pages.
What if I can't find stock of 09-62-3043-P?
You can fill out our help required form which you can use to request a quote for 09-62-3043-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.