Status: | Unknown |
---|---|
Series: | SMT D Sub Connectors |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | SMT D Sub Connectors |
Connector Body Material | Metal Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 1A |
Flammability Rating | UL94V-0 |
Material | Steel |
No. of Mating Cycles | 250 |
Termination Method | Solder |
Working Voltage | 250V |
Standard D Sub Connector, Smt D Sub Connectors, De, Receptacle, 9, Metal Body, Solder Rohs Compliant: Yes |Harting 09 55 156 6611741 | Newark Electronics |
Connectors, D-Sub, Standard, DSUB FEM SMT ANG 9P | HARTING 09551566611741 | RS Americas |
SOCKET, D, SMT, THR/INSERT, 9WAY | element14 |
9p ANG STD F PL2_M3 nut_Reel_140 pcs | Boersig |
Where can I find additional details, specifications and documents for a 09 55 156 6611741?
Additional datasheets, footprints and schematics for 09 55 156 6611741 are listed on our Part Details page. You can also find images and similar parts to 09 55 156 6611741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 55 156 6611741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 55 156 6611741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 55 156 6611741 fall under?
The 09 55 156 6611741 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 55 156 6611741 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 55 156 6611741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 55 156 6611741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 55 156 6611741 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Boersig have stock available or on a lead time for 09 55 156 6611741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 55 156 6611741 often in real-time on the comparison pages.
What if I can't find stock of 09 55 156 6611741?
You can fill out our help required form which you can use to request a quote for 09 55 156 6611741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.