Status: | Unknown |
---|---|
Series: | KK 5239 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | KK 5239 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Wtb Housing, Rcpt, 2Pos, 1Row, 3.96Mm | Newark Electronics |
2w female crimp housing, 3.96mm | RS |
WTB HOUSING, RCPT, 2POS, 1ROW, 3.96MM | element14 |
Conn Housing RCP 2 POS 3.96mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-52-4024?
Additional datasheets, footprints and schematics for 09-52-4024 are listed on our Part Details page. You can also find images and similar parts to 09-52-4024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-52-4024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-52-4024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-52-4024 fall under?
The 09-52-4024 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-52-4024 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-52-4024 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-52-4024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-52-4024 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for 09-52-4024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-52-4024 often in real-time on the comparison pages.
What if I can't find stock of 09-52-4024?
You can fill out our help required form which you can use to request a quote for 09-52-4024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.