Status: | Unknown |
---|---|
Series: | KK 396 2145 Series |
RoHS: | Unknown |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 3.96mm |
No. of Rows | 1Rows |
No. of Contacts | 9Contacts |
Connector Mounting | Through Hole Mount |
Product Range | KK 396 2145 Series |
Contact Material | Brass |
RoHS Compliant | No |
Molex Board Connector, 9 Contact(s), 1 Row(s), | Distrelec |
CONN, RCPT, 9POS, 3.96MM, TH | Farnell |
Connector, Rcpt, 9Pos, 1Row, 3.96Mm | Newark Electronics |
Conn Socket Strip RCP 9 POS 3.96mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 09-52-3093?
Additional datasheets, footprints and schematics for 09-52-3093 are listed on our Part Details page. You can also find images and similar parts to 09-52-3093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-52-3093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-52-3093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-52-3093 fall under?
The 09-52-3093 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 09-52-3093 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-52-3093 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-52-3093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-52-3093 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 09-52-3093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-52-3093 often in real-time on the comparison pages.
What if I can't find stock of 09-52-3093?
You can fill out our help required form which you can use to request a quote for 09-52-3093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.