Status: | Unknown |
---|---|
Series: | KK 396 41695 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
11,089
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,212
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
842
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
531
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
196
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
130
in stock
|
Buy Now | |
element14
from US$0.46
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | KK 396 41695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 3.96mm Crimp Terminal Housing Friction Ramp 14 Circuits Natural | Distrelec |
KK 156 CRIMP HOUSING RAMP 14 KT | Heilind Electronics |
Connector, Rcpt, 14Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 14POS, 3.96MM | Farnell |
KK 3.96mm Crimp Terminal Housing, Friction Ramp, 14 Circuits, Natural | Molex Incorporated 09-50-8141 | RS Americas |
CONNECTOR, RCPT, 14POS, 1ROW, 3.96MM | element14 |
Conn Housing RCP 14 POS 3.96mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-50-8141?
Additional datasheets, footprints and schematics for 09-50-8141 are listed on our Part Details page. You can also find images and similar parts to 09-50-8141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-8141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-8141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-8141 fall under?
The 09-50-8141 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-8141 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8141 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-8141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-8141 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Newark Electronics and Farnell have stock available or on a lead time for 09-50-8141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-8141 often in real-time on the comparison pages.
What if I can't find stock of 09-50-8141?
You can fill out our help required form which you can use to request a quote for 09-50-8141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.