Status: | Unknown |
---|---|
Series: | KK 396 41695 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.36 |
97
|
Buy Now | |
Chip One Stop | US$0.32 |
11,931
|
Buy Now | |
Distrelec | US$0.43 |
11,931
|
Buy Now | |
Heilind Electronics | US$0.38 |
3,210
|
Buy Now | |
Heilind Electronics Asia | US$0.38 |
749
|
Buy Now | |
element14 | US$0.36 |
97
|
Buy Now | |
Newark Electronics | US$0.38 |
75
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
Carlton-Bates | US$0.53 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | KK 396 41695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 3.96mm Crimp Terminal Housing Friction Ramp 13 Circuits Natural | Distrelec |
CONNECTOR HOUSING, RCPT, 13POS, 3.96MM | Farnell |
KK 156 CRIMP HOUSING POL RAMP 13 CKT | Heilind Electronics |
CONNECTOR, RCPT, 13POS, 1ROW, 3.96MM | element14 |
Connector, Rcpt, 13Pos, 1Row, 3.96Mm | Newark Electronics |
KK 156 CRIMP HOUSING POL RAMP 13CKT | Molex Incorporated 09-50-8133 | RS Americas |
Receptacle Socket Housing 13P | Carlton-Bates |
Conn Housing RCP 13 POS 3.96mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-50-8133?
Additional datasheets, footprints and schematics for 09-50-8133 are listed on our Part Details page. You can also find images and similar parts to 09-50-8133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-8133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-8133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-8133 fall under?
The 09-50-8133 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-8133 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8133 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-8133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-8133 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09-50-8133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-8133 often in real-time on the comparison pages.
What if I can't find stock of 09-50-8133?
You can fill out our help required form which you can use to request a quote for 09-50-8133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.