09-50-8100 Part Information

Details for 09-50-8100 by Molex

Molex Parts

Part Specifications

Pitch Spacing 3.96mm
No. of Contacts 10Contacts
Gender Receptacle
Product Range KK 396 41695 Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Product Range:KK 396 41695; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:797582145, 797582146 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09-50-8100?

Additional datasheets, footprints and schematics for 09-50-8100 are listed in our Part Details tab. You can also find the 09-50-8100 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09-50-8100 in the Pricing & Inventory tab next to part details. You can view 09-50-8100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09-50-8100 fall under?

The 09-50-8100 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 09-50-8100 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8100 you can contact the distributor directly for product support, shipping queries etc.

Is the 09-50-8100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 09-50-8100 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09-50-8100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09-50-8100 often in real-time on the comparison pages.

What if I can't find stock of 09-50-8100?

You can fill out our help required form which you can use to request a quote for 09-50-8100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09-50-8100

Loading...
Loading Results for 09-50-8100
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us