Status: | Unknown |
---|---|
Series: | KK 396 41695 Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
33,321
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
33,321
in stock
|
Buy Now | |
element14
from US$0.11
|
17,377
in stock
|
Buy Now | |
Farnell
from US$0.13
|
17,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
882
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | KK 396 41695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 3.96mm Crimp Terminal Housing 5 Circuits Natural | Distrelec |
WTB HOUSING, RCPT, 5POS, 1ROW, 3.96MM | element14 |
Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm | Newark Electronics |
Crimp terminal housing 3.96mm KK, 5way | RS |
Conn Housing F 5 POS 3.96mm Crimp ST Cable Mount Bag | Avnet America |
KK 396 Series 3.96mm Pitch 5 Way 1 Row Female Straight PCB Conn Housing 41695 | Molex Incorporated 09-50-8050 | RS Americas |
Where can I find additional details, specifications and documents for a 09-50-8050?
Additional datasheets, footprints and schematics for 09-50-8050 are listed on our Part Details page. You can also find images and similar parts to 09-50-8050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-8050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-8050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-8050 fall under?
The 09-50-8050 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-8050 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-8050 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-8050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-8050 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 09-50-8050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-8050 often in real-time on the comparison pages.
What if I can't find stock of 09-50-8050?
You can fill out our help required form which you can use to request a quote for 09-50-8050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.