Status: | Unknown |
---|---|
Series: | KK 396 2139 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
760
|
Buy Now | |
Heilind Electronics | US$0.39 |
8,444
|
Buy Now | |
Distrelec | US$0.41 |
3,394
|
Buy Now | |
Chip One Stop | US$0.30 |
2,534
|
Buy Now | |
Farnell | US$0.32 |
2,532
|
Buy Now | |
Heilind Electronics Asia | US$0.39 |
1,970
|
Buy Now | |
Newark Electronics | US$0.37 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.37 |
-
|
Buy Now | |
element14 | US$0.33 |
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Receptacle |
Product Range | KK 396 2139 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
156 KK TERM HSG W/RAMP NYLON 11CKT | Heilind Electronics |
Molex KK 3.96mm Crimp Terminal Housing Friction Ramp 11 Circuits Natural | Distrelec |
WTB HOUSING, RCPT, 11POS, 1ROW, 3.96MM | Farnell |
3.96mm,KK,housing,w/ramp,nylon,11way | RS |
156 Kk Term Hsg W/Ramp Nylon 11Ckt Rohs Compliant: Yes |Molex 09-50-3111 | Newark Electronics |
Conn Housing F 11 POS 3.96mm Crimp ST Cable Mount Bag | Avnet America |
KK 396 Series 3.96mm Pitch 11 Way 1 Row Female Straight PCB Housing 2139 | Molex Incorporated 09-50-3111 | RS Americas |
Where can I find additional details, specifications and documents for a 09-50-3111?
Additional datasheets, footprints and schematics for 09-50-3111 are listed on our Part Details page. You can also find images and similar parts to 09-50-3111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-3111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-3111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-3111 fall under?
The 09-50-3111 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-3111 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-3111 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-3111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-3111 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 09-50-3111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-3111 often in real-time on the comparison pages.
What if I can't find stock of 09-50-3111?
You can fill out our help required form which you can use to request a quote for 09-50-3111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.