Status: | Unknown |
---|---|
Series: | SPOX 5195 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.51 |
3,438
|
Buy Now | |
Chip One Stop | US$0.34 |
15,294
|
Buy Now | |
Distrelec | US$0.56 |
15,294
|
Buy Now | |
Farnell | US$0.59 |
7,700
|
Buy Now | |
TTI Europe | US$0.37 |
2,600
|
Buy Now | |
Newark Electronics | US$0.67 |
-
|
Buy Now | |
RS Americas | US$0.70 |
-
|
Buy Now | |
element14 | US$0.73 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | SPOX 5195 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex 3.96mm Pitch SPOX Crimp Housing Female with Friction Ramp 12 Circuits Natural | Distrelec |
CONNECTOR HOUSING, RCPT, 12POS, 3.96MM | Farnell |
Housing 3.96mm SPOX,female,F/Ramp,12w | RS |
3.96 MM SPOX HOUSING 12CKT | TTI Europe |
Wtb Housing, Rcpt, 12Pos, 1Row, 3.96Mm | Newark Electronics |
SPOX Series 3.96mm Pitch 12 Way 1 Row Female Straight PCB Housing 5196 | Molex Incorporated 09-50-1121 | RS Americas |
WTB HOUSING, RCPT, 12POS, 1ROW, 3.96MM | element14 |
Conn Housing RCP 12 POS 3.96mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 09-50-1121?
Additional datasheets, footprints and schematics for 09-50-1121 are listed on our Part Details page. You can also find images and similar parts to 09-50-1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-50-1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-50-1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-50-1121 fall under?
The 09-50-1121 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-50-1121 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-50-1121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-50-1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-50-1121 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, RS and TTI Europe have stock available or on a lead time for 09-50-1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-50-1121 often in real-time on the comparison pages.
What if I can't find stock of 09-50-1121?
You can fill out our help required form which you can use to request a quote for 09-50-1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.