Status: | Unknown |
---|---|
Series: | KK 396 41815 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Board-Board Connector Receptacle, 12 Position, 1Row | Newark Electronics |
CONNECTOR, RCPT, 12POS, 1ROW, 3.96MM | Farnell |
Conn Socket Strip RCP 12 POS 3.96mm Solder ST Thru-Hole Tray | Avnet America |
KK 156 PCB Assy Bottom 12 Ckts Tin | Molex Incorporated 09-48-4129 | RS Americas |
Where can I find additional details, specifications and documents for a 09-48-4129?
Additional datasheets, footprints and schematics for 09-48-4129 are listed on our Part Details page. You can also find images and similar parts to 09-48-4129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-4129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-4129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-4129 fall under?
The 09-48-4129 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-4129 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-4129 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-4129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-48-4129 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 09-48-4129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-4129 often in real-time on the comparison pages.
What if I can't find stock of 09-48-4129?
You can fill out our help required form which you can use to request a quote for 09-48-4129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.