Status: | Unknown |
---|---|
Series: | KK 396 41815 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
KK 156 PCB Assy RtAn 10 Ckt Gold | Molex Incorporated 09-48-3105 | RS Americas |
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM | element14 |
KK 396 PC BOARD CONNECTOR | TTI Europe |
Conn Socket Strip RCP 10 POS 3.96mm Solder RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 09-48-3105?
Additional datasheets, footprints and schematics for 09-48-3105 are listed on our Part Details page. You can also find images and similar parts to 09-48-3105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-3105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-3105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-3105 fall under?
The 09-48-3105 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-3105 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-3105 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-3105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-48-3105 have stock available?
Authorised distributors including Chip One Stop, Farnell, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09-48-3105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-3105 often in real-time on the comparison pages.
What if I can't find stock of 09-48-3105?
You can fill out our help required form which you can use to request a quote for 09-48-3105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.