Status: | Unknown |
---|---|
Series: | KK 396 41815 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
4,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
3,697
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
104
in stock
|
Buy Now | |
element14
from US$0.77
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex 09483066 | Rapid Electronics |
Molex KK 396 PC Board Connector Top Entry Polyester Connector Gold Selective 6 Circuits | Distrelec |
Connector, Rcpt, 6Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM | element14 |
Conn Socket Strip RCP 6 POS 3.96mm Solder ST Thru-Hole Tray | Avnet America |
KK 156 PCB Assy Top 06 Ckts Gold | Molex Incorporated 09-48-3066 | RS Americas |
Where can I find additional details, specifications and documents for a 09-48-3066?
Additional datasheets, footprints and schematics for 09-48-3066 are listed on our Part Details page. You can also find images and similar parts to 09-48-3066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-3066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-3066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-3066 fall under?
The 09-48-3066 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-3066 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-3066 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-3066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-48-3066 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 09-48-3066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-3066 often in real-time on the comparison pages.
What if I can't find stock of 09-48-3066?
You can fill out our help required form which you can use to request a quote for 09-48-3066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.