Status: | Unknown |
---|---|
Series: | KK 396 41815 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.05 |
52
|
Buy Now | |
Newark Electronics | US$2.68 |
61,870
|
Buy Now | |
Chip One Stop | US$0.58 |
61,870
|
Buy Now | |
Distrelec | US$2.36 |
61,870
|
Buy Now | |
Rapid Electronics | US$2.57 |
30,937
|
Buy Now | |
TTI Europe | US$1.22 |
1,792
|
Buy Now | |
element14 | US$2.08 |
52
|
Buy Now | |
Avnet America | US$1.55 |
-
|
Buy Now | |
RS Americas | US$2.18 |
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 10Pos, 1Row, 3.96Mm | Newark Electronics |
Molex KK 396 PC Board Connector Right Angle Polyester Connector 5.00um Tin 10 Circuits | Distrelec |
Molex 09481104 | Rapid Electronics |
3.96MM CRIMP HOUSING 10CKT | TTI Europe |
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM | Farnell |
Conn Socket Strip RCP 10 POS 3.96mm Solder RA Thru-Hole Tray | Avnet America |
KK 156 PCB ASSY RTAN 10 CKTS TIN | Molex Incorporated 09-48-1104 | RS Americas |
Where can I find additional details, specifications and documents for a 09-48-1104?
Additional datasheets, footprints and schematics for 09-48-1104 are listed on our Part Details page. You can also find images and similar parts to 09-48-1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-48-1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-1104 fall under?
The 09-48-1104 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-1104 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-1104 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-1104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-48-1104 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Rapid Electronics and TTI Europe have stock available or on a lead time for 09-48-1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-1104 often in real-time on the comparison pages.
What if I can't find stock of 09-48-1104?
You can fill out our help required form which you can use to request a quote for 09-48-1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.