09-48-1064 Part Information
Details for 09-48-1064 by Molex
Molex Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4000 |
10 | 1.2000 |
50 | 0.9880 |
100 | 0.8840 |
500 | 0.7800 |
1000 | 0.7640 |
Stock Information
Details
Part Specifications
Pitch Spacing | 3.96mm |
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | KK 396 41815 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09-48-1064?
Additional datasheets, footprints and schematics for 09-48-1064 are listed in our Part Details tab. You can also find the 09-48-1064 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-48-1064 in the Pricing & Inventory tab next to part details. You can view 09-48-1064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-48-1064 fall under?
The 09-48-1064 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-48-1064 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-48-1064 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-48-1064 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09-48-1064 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09-48-1064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-48-1064 often in real-time on the comparison pages.
What if I can't find stock of 09-48-1064?
You can fill out our help required form which you can use to request a quote for 09-48-1064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.