Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$818.02
Crimp Tool Type | Hand |
---|---|
For Use With | Harting 28-12AWG PushPull Power Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Capacity AWG Max | 12AWG |
Crimp Capacity AWG Min | 28AWG |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
8-indent Crimping Tool, Wt 645.00 g, HARTING PushPull (V4) Series | HARTING 09468000000 | RS Americas |
Hpp V4 Power Crimp Tool Rohs Compliant: Yes |Harting 09468000000 | Newark Electronics |
HARTING HPP V4 Power Crimp Tool 12 ... 28AWG 211mm | Distrelec |
HPP V4 Power Crimpzange | Boersig |
Where can I find additional details, specifications and documents for a 09 46 800 0000?
Additional datasheets, footprints and schematics for 09 46 800 0000 are listed on our Part Details page. You can also find images and similar parts to 09 46 800 0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 46 800 0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 46 800 0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 46 800 0000 fall under?
The 09 46 800 0000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 09 46 800 0000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 46 800 0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 46 800 0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 46 800 0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and TTI Europe have stock available or on a lead time for 09 46 800 0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 46 800 0000 often in real-time on the comparison pages.
What if I can't find stock of 09 46 800 0000?
You can fill out our help required form which you can use to request a quote for 09 46 800 0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.