Status: | Unknown |
---|---|
Series: | Han P Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
947
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
947
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$1.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han P Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
HARTING 09465000405 | Rapid Electronics |
HARTING Power Crimp Contact, Plug, ... 12AWG | Distrelec |
HPP V4 POWER CRIMP CONTACT MALE 2,5MM | RS |
Harting Pushpull V4 Power Male Crimp Contact 2.5Mm2 (Awg 12) |Harting 09465000405 | Newark Electronics |
Heavy Duty V4 Power Male Crimp Contact, 2.5mm2, AWG 12, Han PushPull Series | HARTING 09465000405 | RS Americas |
CONTACT, PIN, 12AWG, CRIMP | element14 |
HPP V4 POWER CRIMP CONTACT MAL | TTI Europe |
HPP V4 Power Crimpkont. Stift 2,5mm² | Boersig |
Where can I find additional details, specifications and documents for a 09 46 500 0405?
Additional datasheets, footprints and schematics for 09 46 500 0405 are listed on our Part Details page. You can also find images and similar parts to 09 46 500 0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 46 500 0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 46 500 0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 46 500 0405 fall under?
The 09 46 500 0405 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 46 500 0405 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 46 500 0405 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 46 500 0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 46 500 0405 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 09 46 500 0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 46 500 0405 often in real-time on the comparison pages.
What if I can't find stock of 09 46 500 0405?
You can fill out our help required form which you can use to request a quote for 09 46 500 0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.