Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
63
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
HPP V4 POWER CRIMP CONT. FEMA LE 1,5MM | Heilind Electronics |
HARTING Power Crimp Contact, Socket, 16 ... 14AWG | Distrelec |
HPP V4 POWER CRIMP CONT. FEMALE 1,5MM | RS |
Harting Pushpull V4 Power Female Crimp Contact 1.5Mm2 (Awg 16-14) |Harting 09465000402 | Newark Electronics |
Heavy Duty V4 Power Female Crimp Contact, 1.5mm2, AWG 16-14, Han PushPull Series | HARTING 09465000402 | RS Americas |
HPP V4 POWER CRIMP CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 09 46 500 0402?
Additional datasheets, footprints and schematics for 09 46 500 0402 are listed on our Part Details page. You can also find images and similar parts to 09 46 500 0402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 46 500 0402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 46 500 0402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 46 500 0402 fall under?
The 09 46 500 0402 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 46 500 0402 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 46 500 0402 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 46 500 0402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 46 500 0402 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 09 46 500 0402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 46 500 0402 often in real-time on the comparison pages.
What if I can't find stock of 09 46 500 0402?
You can fill out our help required form which you can use to request a quote for 09 46 500 0402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.