Status: | Unknown |
---|---|
Series: | Han P Series |
RoHS: | Unknown |
Product Range | Han P Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
HPP V4 POWER CRIMP CONTACT MALE 1,5MM | RS |
HARTING Power Crimp Contact, Plug, 16 ... 14AWG | Distrelec |
Harting Pushpull V4 Power Male Crimp Contact 1.5Mm2 (Awg 16-14) |Harting 09465000401 | Newark Electronics |
Heavy Duty V4 Power Male Crimp Contact, 1.5mm2, AWG 16-14, Han PushPull Series | HARTING 09465000401 | RS Americas |
CONTACT, PIN, 16-14AWG, CRIMP | element14 |
HPP V4 POWER CRIMP CONTACT | TTI Europe |
HPP V4 Power Crimpkont. Stift 1,5mm² | Boersig |
Where can I find additional details, specifications and documents for a 09 46 500 0401?
Additional datasheets, footprints and schematics for 09 46 500 0401 are listed on our Part Details page. You can also find images and similar parts to 09 46 500 0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 46 500 0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 46 500 0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 46 500 0401 fall under?
The 09 46 500 0401 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 46 500 0401 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 46 500 0401 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 46 500 0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 46 500 0401 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 46 500 0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 46 500 0401 often in real-time on the comparison pages.
What if I can't find stock of 09 46 500 0401?
You can fill out our help required form which you can use to request a quote for 09 46 500 0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.