Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.65
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.08
|
43
in stock
|
Buy Now | |
RS Americas
from US$15.48
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$18.82
|
5
in stock
|
Buy Now | |
element14
from US$18.94
|
-
|
Buy Now | |
Carlton-Bates
from US$26.33
|
-
|
Buy Now | |
Distrelec
from US$22.01
|
-
|
Buy Now | |
TTI Europe
from US$15.56
|
-
|
Buy Now | |
Farnell
from US$18.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | IP20 |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
har-port USB 3.0 A-A PFT black | RS |
USB socket | Transfer Multisort Elektronik |
Har-Port Series Version 3.0 USB Conn Panel Mount Socket 30 V 1.5A 0945452 | HARTING 09454521904 | RS Americas |
Usb Adapter, 3.0 Type A-Type A, Rcpt | Newark Electronics |
USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20 | element14 |
USB Connector, 3.0 | Carlton-Bates |
HARTING Feed-Through Adapter, Black, USB 3.0 A Socket - USB 3.0 A Plug | Distrelec |
HAR-PORT USB 3.0 A-A PFT BLACK | TTI Europe |
har-port USB 3.0 A-A WDF schwarz | Boersig |
Where can I find additional details, specifications and documents for a 09 45 452 1904?
Additional datasheets, footprints and schematics for 09 45 452 1904 are listed on our Part Details page. You can also find images and similar parts to 09 45 452 1904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 452 1904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 452 1904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 452 1904 fall under?
The 09 45 452 1904 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to 09 45 452 1904 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 452 1904 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 452 1904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 452 1904 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 09 45 452 1904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 452 1904 often in real-time on the comparison pages.
What if I can't find stock of 09 45 452 1904?
You can fill out our help required form which you can use to request a quote for 09 45 452 1904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.