09 45 452 1903 Part Information

Details for 09 45 452 1903 by Harting

Connectors>USB Connectors & Adapters>USB Adapters

Part Specifications

USB Connector Convert From USB Type A Receptacle
USB Connector Convert To USB Type A Receptacle
USB Standard USB 2.0
IP Rating IP20
Product Range -
Contact Material -
Contact Plating -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09 45 452 1903?

Additional datasheets, footprints and schematics for 09 45 452 1903 are listed in our Part Details tab. You can also find the 09 45 452 1903 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09 45 452 1903 in the Pricing & Inventory tab next to part details. You can view 09 45 452 1903 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09 45 452 1903 fall under?

The 09 45 452 1903 is listed under Connectors > USB Connectors & Adapters > USB Adapters.

Can I view similar or alternative parts?

You can view similar parts to 09 45 452 1903 when available in the USB Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 452 1903 you can contact the distributor directly for product support, shipping queries etc.

Is the 09 45 452 1903 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 09 45 452 1903 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09 45 452 1903.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09 45 452 1903 often in real-time on the comparison pages.

What if I can't find stock of 09 45 452 1903?

You can fill out our help required form which you can use to request a quote for 09 45 452 1903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09 45 452 1903

Loading...
Loading Results for 09 45 452 1903
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us