09 45 245 1560 Part Information
Details for 09 45 245 1560 by Harting
Cable Leads & Connectors>Connectors>Modular Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.8000 |
5 | 14.9800 |
10 | 14.2600 |
25 | 13.6600 |
50 | 11.7000 |
Stock Information
Details
Part Specifications
In Line Connector A | RJ45 |
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09 45 245 1560?
Additional datasheets, footprints and schematics for 09 45 245 1560 are listed in our Part Details tab. You can also find the 09 45 245 1560 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 245 1560 in the Pricing & Inventory tab next to part details. You can view 09 45 245 1560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 245 1560 fall under?
The 09 45 245 1560 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 45 245 1560 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 245 1560 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 245 1560 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09 45 245 1560 have stock available?
There is no stock from authorised distributors for 09 45 245 1560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 245 1560 often in real-time on the comparison pages.
What if I can't find stock of 09 45 245 1560?
You can fill out our help required form which you can use to request a quote for 09 45 245 1560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.