Status: | Unknown |
---|---|
Series: | PushPull Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P4C |
LAN Category | Cat5 |
IP Rating | IP65 IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PushPull Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Current Rating | 3A |
Gender | Jack |
IP / NEMA Rating | IP67 |
No. of Mating Cycles | 750 |
No. of Ports | 1Ports |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 18.4 x 16.2 mm |
Voltage Rating VAC | 24V |
Working Voltage | 24V |
Rj45 Feed Through Adapter, Jack, 8P8C, Cat5, Ip67 | Newark Electronics |
FEED-THROUGH, PUSH-PULL, RJ45 IP67 | element14 |
HPP V4 RJ45 Cat5 C-WDF 8p | Boersig |
Where can I find additional details, specifications and documents for a 09 45 245 1102?
Additional datasheets, footprints and schematics for 09 45 245 1102 are listed on our Part Details page. You can also find images and similar parts to 09 45 245 1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 45 245 1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 45 245 1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 45 245 1102 fall under?
The 09 45 245 1102 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 45 245 1102 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 45 245 1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 45 245 1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 45 245 1102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09 45 245 1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 45 245 1102 often in real-time on the comparison pages.
What if I can't find stock of 09 45 245 1102?
You can fill out our help required form which you can use to request a quote for 09 45 245 1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.