Status: | Unknown |
---|---|
Series: | 876 Series |
RoHS: | Unknown |
Prices starting from US$5.17
Product Range | 876 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | X Coded |
Connector Body Material | - |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 500mA |
Voltage Rating | 50V |
SVHC | Lead (27-Jun-2018) |
For Use With | 8 Pole M12 Sensors & Actuators |
Binder Circular Connector, M12, Socket, Straight, Poles - 8, Solder, Panel Mount | Distrelec |
Coding: X | Conrad |
Sensor Connector, M12, Rcpt, 8Pos | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 8POS | element14 |
Flanschdose S.876 8pol THT schirmbar | Boersig |
Where can I find additional details, specifications and documents for a 09-3782-95-08?
Additional datasheets, footprints and schematics for 09-3782-95-08 are listed on our Part Details page. You can also find images and similar parts to 09-3782-95-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3782-95-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3782-95-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3782-95-08 fall under?
The 09-3782-95-08 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 09-3782-95-08 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3782-95-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3782-95-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3782-95-08 have stock available?
Authorised distributors including Distrelec, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09-3782-95-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3782-95-08 often in real-time on the comparison pages.
What if I can't find stock of 09-3782-95-08?
You can fill out our help required form which you can use to request a quote for 09-3782-95-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.