Status: | Unknown |
---|---|
Series: | Han P Series |
RoHS: | Unknown |
Product Range | Han P Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Han P female contact 2,5mm | RS |
Heavy Duty, Han P Female Contact, AWG 14, 2.5mm2, Silver, Han PushPull Series | HARTING 09350006207 | RS Americas |
HAN P FEMALE CRIMP CONTACT | TTI Europe |
Han P female crimp contact 2,5 mm2 (Ag) | Boersig |
Where can I find additional details, specifications and documents for a 09 35 000 6207?
Additional datasheets, footprints and schematics for 09 35 000 6207 are listed on our Part Details page. You can also find images and similar parts to 09 35 000 6207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 35 000 6207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 35 000 6207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 35 000 6207 fall under?
The 09 35 000 6207 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 35 000 6207 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 35 000 6207 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 35 000 6207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 35 000 6207 have stock available?
Authorised distributors including RS, RS Americas, TTI Europe and Boersig have stock available or on a lead time for 09 35 000 6207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 35 000 6207 often in real-time on the comparison pages.
What if I can't find stock of 09 35 000 6207?
You can fill out our help required form which you can use to request a quote for 09 35 000 6207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.