Status: | Unknown |
---|---|
Series: | 768/718 Series |
RoHS: | Unknown |
Prices starting from US$16.22
Connector Type A | M8 Sensor Straight 6 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.9" |
Product Range | 768/718 Series |
SVHC | No SVHC (27-Jun-2018) |
Female socket with wires 6-way | RS |
Binder Circular Connector, M8, Socket, Straight, Poles - 6, Wire, Panel Mount | Distrelec |
Sensor Cord, 6P M8 Rcpt-Free End, 200Mm | Newark Electronics |
SENSOR CORD, 6P M8 RCPT-FREE END, 200MM | element14 |
Flanschdose S.718 6pol. m. Litze | Boersig |
Where can I find additional details, specifications and documents for a 09-3462-00-06?
Additional datasheets, footprints and schematics for 09-3462-00-06 are listed on our Part Details page. You can also find images and similar parts to 09-3462-00-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3462-00-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3462-00-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3462-00-06 fall under?
The 09-3462-00-06 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3462-00-06 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3462-00-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3462-00-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3462-00-06 have stock available?
Authorised distributors including RS, Distrelec, Compona, Newark Electronics and element14 have stock available or on a lead time for 09-3462-00-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3462-00-06 often in real-time on the comparison pages.
What if I can't find stock of 09-3462-00-06?
You can fill out our help required form which you can use to request a quote for 09-3462-00-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.