Status: | Unknown |
---|---|
Series: | 713/763 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.9" |
Product Range | 713/763 Series |
SVHC | No SVHC (27-Jun-2018) |
Sensor Cord, 5P M12 Plug-Free End, 200Mm | Newark Electronics |
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM | element14 |
M12-A,5 pole male panel connector,power | RS |
Until now, it was not possible to connect power cable to assemble process M12 connector, because the terminals only up to 0.75 mm² were designed for and the cable outlet at 8 mm ended. The new versions, with wire-end sleeves to 1.5 mm² clamped and the cable diameter up to 10 mm sealed. Thus it is possible at 40°C ambient temperature 8 A per contact. To reduce the contact resistance and the loss of heat are the contacts with Au-Oberflache. The connectors are compatible with all 4- and 5-pin versions in a coding according to DIN EN 61076 - 2-101.This text is machine translated. | Conrad |
Flanschstecker S.763 5pol Litzen PG9 | Boersig |
Where can I find additional details, specifications and documents for a 09-3441-433-05?
Additional datasheets, footprints and schematics for 09-3441-433-05 are listed on our Part Details page. You can also find images and similar parts to 09-3441-433-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3441-433-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3441-433-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3441-433-05 fall under?
The 09-3441-433-05 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3441-433-05 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3441-433-05 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3441-433-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3441-433-05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 09-3441-433-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3441-433-05 often in real-time on the comparison pages.
What if I can't find stock of 09-3441-433-05?
You can fill out our help required form which you can use to request a quote for 09-3441-433-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.