Status: | Unknown |
---|---|
Series: | 713 Series |
RoHS: | Unknown |
Prices starting from US$11.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.75
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$14.78
|
332
in stock
|
Buy Now | |
element14
from US$15.07
|
129
in stock
|
Buy Now | |
Farnell
from US$12.93
|
129
in stock
|
Buy Now | |
Conrad
from US$14.50
|
46
in stock
|
Buy Now | |
Distrelec
from US$11.36
|
9
in stock
|
Buy Now | |
Boersig
-
|
170
in stock
|
Buy Now | |
Compona
-
|
99
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | 713 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP68 |
Connector Coding | A Coded |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (27-Jun-2018) |
Accessory Type | Sensor Connector |
Connector Mounting Orientation | Panel |
Connector Type | Circular Industrial |
Contact Termination | Solder |
Current Max | 4A |
For Use With | M12 Connector Type Sensors |
Proof Voltage | 500V |
Termination Method | Solder |
Voltage Rating V DC | 75V |
Voltage Rating VAC | 60V |
Socket, Panel, 4Way | Newark Electronics |
Socket with wire (f) 4 way PG9 | RS |
SOCKET, PANEL, 4WAY | element14 |
Connection of inductive proximity sensors. | Conrad |
Binder Circular Connector, M12, Socket, Straight, Poles - 4, Wire, Panel Mount | Distrelec |
Flanschdose M12 4x0,25mm2 PG9 | Boersig |
Where can I find additional details, specifications and documents for a 09-3432-00-04?
Additional datasheets, footprints and schematics for 09-3432-00-04 are listed on our Part Details page. You can also find images and similar parts to 09-3432-00-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3432-00-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3432-00-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3432-00-04 fall under?
The 09-3432-00-04 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 09-3432-00-04 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3432-00-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3432-00-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3432-00-04 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Conrad have stock available or on a lead time for 09-3432-00-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3432-00-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3432-00-04?
You can fill out our help required form which you can use to request a quote for 09-3432-00-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.