09-3431-433-04 Part Information
Details for 09-3431-433-04 by Binder
Binder Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 16.0800 |
10 | 15.2400 |
25 | 14.3900 |
100 | 13.0400 |
250 | 12.7800 |
500 | 12.5200 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type A | M12 Sensor Straight 4 Position Plug |
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.9" |
Product Range | 713/763 Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- SENSOR CORD, 4P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09-3431-433-04?
Additional datasheets, footprints and schematics for 09-3431-433-04 are listed in our Part Details tab. You can also find the 09-3431-433-04 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3431-433-04 in the Pricing & Inventory tab next to part details. You can view 09-3431-433-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3431-433-04 fall under?
The 09-3431-433-04 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3431-433-04 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3431-433-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3431-433-04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09-3431-433-04 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09-3431-433-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3431-433-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3431-433-04?
You can fill out our help required form which you can use to request a quote for 09-3431-433-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.