Status: | Unknown |
---|---|
Series: | Han E Series |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
439
in stock
|
Buy Now | |
element14
from US$6.27
|
439
in stock
|
Buy Now | |
Heilind Electronics
from US$6.46
|
257
in stock
|
Buy Now | |
Farnell
from US$5.25
|
107
in stock
|
Buy Now | |
Conrad
from US$5.13
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.15
|
101
in stock
|
Buy Now | |
Schukat Electronic
from US$2.29
|
70
in stock
|
Buy Now | |
RS Americas
from US$4.45
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.46
|
60
in stock
|
Buy Now | |
Powell Electronics
from US$4.04
|
55
in stock
|
Buy Now | |
Stecker Express
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
-
|
Buy Now | |
Carlton-Bates
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$4.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han E Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact, Female, 16Awg, Crimp | Newark Electronics |
CONTACT, FEMALE, 16AWG, CRIMP | element14 |
Han E Crimp Contact Au 1.5 mmsq 16AWG | RS |
HAN E-CRIMP CONTACT AU 1,5 MM / AWG 16 | Heilind Electronics |
CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
Crimp contacts for HAN® inserts with crimp connection and conductor connection of 0.14–4 mm²:· Series A,· Series E,· Series Q (5-pin up to 2.5 mm²) | Conrad |
Contact | Transfer Multisort Elektronik |
Crimp Contact Female Han E 1,5mm² CuAu | Schukat Electronic |
Han E female contact AWG 16 (1.5mm2) Gold, Han E Series | HARTING 09330006216 | RS Americas |
09330006216 Harting E-Crimpkontakt Kontaktbuchse (F) 1,5mm² AWG16 gold, 1 Stück | Stecker Express |
Han E-Crimp Contact Gold Plated 1.5 mmâ–“ AWG-16 | Future Electronics |
Crimp Pin and Socket Contact Copper Alloy 16 AWG - | Carlton-Bates |
HAN E F CRIMP CONTACT AU 1.5MM | TTI Europe |
Han E-Kontaktbuchse-c 1,5 mm² / AWG 16 | Boersig |
Where can I find additional details, specifications and documents for a 09 33 000 6216?
Additional datasheets, footprints and schematics for 09 33 000 6216 are listed on our Part Details page. You can also find images and similar parts to 09 33 000 6216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 33 000 6216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 33 000 6216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 33 000 6216 fall under?
The 09 33 000 6216 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 33 000 6216 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 33 000 6216 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 33 000 6216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 33 000 6216 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Heilind Electronics and Farnell have stock available or on a lead time for 09 33 000 6216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 33 000 6216 often in real-time on the comparison pages.
What if I can't find stock of 09 33 000 6216?
You can fill out our help required form which you can use to request a quote for 09 33 000 6216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.