Status: | Unknown |
---|---|
Series: | Han E Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
350
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
1,554
in stock
|
Buy Now | |
Conrad
from US$1.59
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
470
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
466
in stock
|
Buy Now | |
element14
from US$1.09
|
304
in stock
|
Buy Now | |
Farnell
from US$0.92
|
304
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
109
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
92
in stock
|
Buy Now | |
Boersig
-
|
2,581
in stock
|
Buy Now | |
Stecker Express
-
|
641
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now |
Product Range | Han E Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 16A |
For Use With | Han Industrial Connectors |
Han E male contact AWG 26-22 (0.14-0.37mm2) Silver, Han E Series | HARTING 09330006127 | RS Americas |
Additional technical information: Net weight: 1.21 gWire cross-section: 0.14 mm² - 0.37 mm²Gender: PinContact type: Crimp contactContact surface: Silver-platedForward resistance: ≤ 1 mΩOperating current: ≤ 16 AWire stripping length: 7.5 mm | Conrad |
Contact, Male, 26-22Awg, Crimp | Newark Electronics |
HAN E M CRIMP CONTACT AG 26 A WG | Heilind Electronics |
Han E Male Crimp Contact Ag 26AWG | RS |
CONTACT, CRIMP, PIN, 26-22AWG | element14 |
Crimp C. Male Han E 0,14...0,37mm² CuAg | Schukat Electronic |
Contact | Transfer Multisort Elektronik |
HARTING Crimp Contact, Male, 16A, 22AWG | Distrelec |
Han E-Kontaktstift-c 0,14-0,37mm²/AWG26 | Boersig |
09330006127 Harting E-Crimpkontakt Kontaktstift (M) 0,14mm² - 0,37mm² AWG26 - AWG22 silber, 1 Stück | Stecker Express |
HAN 10 AWG 26-22 Silver Plated Male Contact | Future Electronics |
HAN E M CRIMP CONTACT AG AWG26 | TTI Europe |
Where can I find additional details, specifications and documents for a 09 33 000 6127?
Additional datasheets, footprints and schematics for 09 33 000 6127 are listed on our Part Details page. You can also find images and similar parts to 09 33 000 6127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 33 000 6127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 33 000 6127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 33 000 6127 fall under?
The 09 33 000 6127 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 33 000 6127 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 33 000 6127 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 33 000 6127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 33 000 6127 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, Heilind Electronics and RS have stock available or on a lead time for 09 33 000 6127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 33 000 6127 often in real-time on the comparison pages.
What if I can't find stock of 09 33 000 6127?
You can fill out our help required form which you can use to request a quote for 09 33 000 6127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.